Cypress Semiconductor Corp. Memory - SRAM - CYDMX128B16-65BVXI CYDMX128B16-65BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040033-CYDMX128B16-6 5BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, MoBL Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (6x6) Supply Voltage - Operating: 1.8 V to 3.3 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040033-CYDMX128B16-6 5BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, MoBL Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (6x6) Supply Voltage - Operating: 1.8 V to 3.3 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYDMX128B16-65BVXI - 040033-CYDMX128B16-65BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYDMX128B16-65BVXI
040033-CYDMX128B16-65BVXI
Memory - SRAM - CYDMX128B16-65BVXI 040033-CYDMX128B16-65BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040033-CYDMX128B16-6 5BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, MoBL Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-VFBGA (6x6) Supply Voltage - Operating: 1.8 V to 3.3 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040033-CYDMX128B16-65BVXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, MoBL
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 65ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (6x6)
Supply Voltage - Operating: 1.8 V to 3.3 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CYDMX128B16-65BVXI - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 8KX16, 65ns PBGA100

Dual-Port SRAM, 8KX16, 65ns PBGA100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYDMX128B16-65BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYDMX128B16-65BVXI
Integrated Circuits (ICs) - Memory - Memory CYDMX128B16-65BVXI
IC SRAM 128KBIT PAR 100VFBGA

IC SRAM 128KBIT PAR 100VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 040033-CYDMX128B16-65BVXI CYDMX128B16-65BVXI CYDMX128B16-65BVXI
Product Name Memory - SRAM - CYDMX128B16-65BVXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 65 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 100-VFBGA (6x6) BGA; BGA100
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details