Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867915-CYDM128B08-55
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, MoBL Memory IC 128Kb (16K x 8) Parallel 55 ns 100-VFBGA (6x6)
Package: Tray
Package: 100-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CYDM
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 429
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM 128KBIT 55NS 100VFBGA
IC SRAM 128KBIT PAR 100VFBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 867915-CYDM128B08-55BVXI | CYDM128B08-55BVXI | CYDM128B08-55BVXI |
| Product Name | Memory - SRAM - CYDM128B08-55BVXI | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 100-VFBGA (6x6) | BGA; BGA100 | BGA |