Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040032-CYDM064B16-55
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, MoBL
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-VFBGA (6x6)
Supply Voltage - Operating: 1.7 V to 1.9 V, 2.4 V to 2.6 V, 2.7 V to 3.3 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Dual-Port SRAM, 4KX16, 55ns PBGA100
IC SRAM 64KBIT PARALLEL 100VFBGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 040032-CYDM064B16-55BVXI | CYDM064B16-55BVXI | CYDM064B16-55BVXI |
| Product Name | Memory - SRAM - CYDM064B16-55BVXI | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 100-VFBGA (6x6) | BGA; BGA100 | BGA |