Cypress Semiconductor Corp. Memory - SRAM - CYD18S72V18-167BBXI CYD18S72V18-167BBXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772201-CYD18S72V18-1 67BBXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD18S72V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): CYD18S72V18-167BBI; CYD18S72V18-200BBXI; CYD18S72V18-200BBI; CYD18S72V18-167BBXC; Introduction Date: September 26, 2005 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772201-CYD18S72V18-1 67BBXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD18S72V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): CYD18S72V18-167BBI; CYD18S72V18-200BBXI; CYD18S72V18-200BBI; CYD18S72V18-167BBXC; Introduction Date: September 26, 2005 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD18S72V18-167BBXI - 772201-CYD18S72V18-167BBXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD18S72V18-167BBXI
772201-CYD18S72V18-167BBXI
Memory - SRAM - CYD18S72V18-167BBXI 772201-CYD18S72V18-167BBXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772201-CYD18S72V18-1 67BBXI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-LBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD18S72V18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): CYD18S72V18-167BBI; CYD18S72V18-200BBXI; CYD18S72V18-200BBI; CYD18S72V18-167BBXC; Introduction Date: September 26, 2005 ECCN: 3A991.b.2.a Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772201-CYD18S72V18-167BBXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-LBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (256K x 72)
Access Time: 4ns
Part Status: Obsolete(EOL)
Family Name: CYD18S72V18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): CYD18S72V18-167BBI; CYD18S72V18-200BBXI; CYD18S72V18-200BBI; CYD18S72V18-167BBXC;
Introduction Date: September 26, 2005
ECCN: 3A991.b.2.a
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CYD18S72V18-167BBXI - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 256KX72, 4ns PBGA484

Dual-Port SRAM, 256KX72, 4ns PBGA484

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD18S72V18-167BBXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD18S72V18-167BBXI
Integrated Circuits (ICs) - Memory - Memory CYD18S72V18-167BBXI
IC SRAM 18MBIT PAR 256FBGA

IC SRAM 18MBIT PAR 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 772201-CYD18S72V18-167BBXI CYD18S72V18-167BBXI CYD18S72V18-167BBXI
Product Name Memory - SRAM - CYD18S72V18-167BBXI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details