Cypress Semiconductor Corp. Memory - RAM - CYD18S72V-133BBI CYD18S72V-133BBI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165914-CYD18S72V-13 3BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 5ns Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-133BBIT; CYD18S72V-133BBCT; CYD18S72V-133BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165914-CYD18S72V-13 3BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 5ns Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-133BBIT; CYD18S72V-133BBCT; CYD18S72V-133BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CYD18S72V-133BBI - 1165914-CYD18S72V-133BBI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CYD18S72V-133BBI
1165914-CYD18S72V-133BBI
Memory - RAM - CYD18S72V-133BBI 1165914-CYD18S72V-133BBI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165914-CYD18S72V-13 3BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 5ns Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-133BBIT; CYD18S72V-133BBCT; CYD18S72V-133BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165914-CYD18S72V-133BBI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 484-BGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 18Mb (256K x 72)
Access Time: 5ns
Family Name: CYD18S72V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): CYD18S72V-133BBIT; CYD18S72V-133BBCT; CYD18S72V-133BBXC;
Introduction Date: August 01, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD18S72V-133BBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD18S72V-133BBI
Integrated Circuits (ICs) - Memory - Memory CYD18S72V-133BBI
IC SRAM 18MBIT PARALLEL 484FBGA

IC SRAM 18MBIT PARALLEL 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165914-CYD18S72V-133BBI CYD18S72V-133BBI
Product Name Memory - RAM - CYD18S72V-133BBI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 592575-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details