Cypress Semiconductor Corp. Memory - RAM - CYD18S72V-100BBI CYD18S72V-100BBI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165912-CYD18S72V-10 0BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-100BBIT; CYD18S72V-100BBXI; CYD18S72V-100BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165912-CYD18S72V-10 0BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-100BBIT; CYD18S72V-100BBXI; CYD18S72V-100BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CYD18S72V-100BBI - 1165912-CYD18S72V-100BBI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CYD18S72V-100BBI
1165912-CYD18S72V-100BBI
Memory - RAM - CYD18S72V-100BBI 1165912-CYD18S72V-100BBI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165912-CYD18S72V-10 0BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 18Mb (256K x 72) Family Name: CYD18S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD18S72V-100BBIT; CYD18S72V-100BBXI; CYD18S72V-100BBXC; Introduction Date: August 01, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165912-CYD18S72V-100BBI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 484-BGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 18Mb (256K x 72)
Family Name: CYD18S72V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): CYD18S72V-100BBIT; CYD18S72V-100BBXI; CYD18S72V-100BBXC;
Introduction Date: August 01, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CYD18S72V-100BBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 18Mbit Parallel 100 MHz 484-FBGA (23x23)

SRAM - Dual Port, Synchronous Memory IC 18Mbit Parallel 100 MHz 484-FBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1165912-CYD18S72V-100BBI CYD18S72V-100BBI
Product Name Memory - RAM - CYD18S72V-100BBI Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-CY14B256L-SP35XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
3 suppliers