Cypress Semiconductor Corp. Memory - SRAM - CYD18S72V-100BBC CYD18S72V-100BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080292-CYD18S72V-100 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080292-CYD18S72V-100 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD18S72V-100BBC - 080292-CYD18S72V-100BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD18S72V-100BBC
080292-CYD18S72V-100BBC
Memory - SRAM - CYD18S72V-100BBC 080292-CYD18S72V-100BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080292-CYD18S72V-100 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080292-CYD18S72V-100BBC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 18Mb (256K x 72)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD18S72V-100BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD18S72V-100BBC
Integrated Circuits (ICs) - Memory - Memory CYD18S72V-100BBC
IC SRAM 18MBIT PAR 484FBGA

IC SRAM 18MBIT PAR 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080292-CYD18S72V-100BBC CYD18S72V-100BBC
Product Name Memory - SRAM - CYD18S72V-100BBC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 484-FBGA (23x23) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers