Cypress Semiconductor Corp. Memory - SRAM - CYD18S18V18-200BBAXC CYD18S18V18-200BBAXC

Description
CYD18S18 - Fullflex Synchronous Sdr Dual Port SRAM, Commercial Temp
Request a Quote Datasheet
Description
CYD18S18 - Fullflex Synchronous Sdr Dual Port SRAM, Commercial Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CYD18S18V18-200BBAXC - Rochester Electronics
Newburyport, MA, United States
CYD18S18 - Fullflex Synchronous Sdr Dual Port SRAM, Commercial Temp

CYD18S18 - Fullflex Synchronous Sdr Dual Port SRAM, Commercial Temp

Supplier's Site Datasheet
Memory - SRAM - CYD18S18V18-200BBAXC - 203210-CYD18S18V18-200BBAXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD18S18V18-200BBAXC
203210-CYD18S18V18-200BBAXC
Memory - SRAM - CYD18S18V18-200BBAXC 203210-CYD18S18V18-200BBAXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203210-CYD18S18V18-2 00BBAXC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.3ns Family Name: CYD18S18V18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): CYD18S18V18-200BBAXC T; Introduction Date: September 26, 2005 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203210-CYD18S18V18-200BBAXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.3ns
Family Name: CYD18S18V18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): CYD18S18V18-200BBAXCT;
Introduction Date: September 26, 2005
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD18S18V18-200BBAXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD18S18V18-200BBAXC
Integrated Circuits (ICs) - Memory - Memory CYD18S18V18-200BBAXC
IC SRAM 18MBIT PARALLEL 256FBGA

IC SRAM 18MBIT PARALLEL 256FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CYD18S18V18-200BBAXC 203210-CYD18S18V18-200BBAXC CYD18S18V18-200BBAXC
Product Name Memory - SRAM - CYD18S18V18-200BBAXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type BGA; FBGA256 BGA; 256-FBGA (17x17)
Access Time 3.3 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S100PFI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 363531-0010 00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details