Cypress Semiconductor Corp. Memory - SRAM - CYD09S72V18-167BBXC CYD09S72V18-167BBXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867913-CYD09S72V18-1 67BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (128K x 72) Parallel 167 MHz 4 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYD09S72 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CYD09S72V18167BBXC, Q112330054, Q10212056
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867913-CYD09S72V18-1 67BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (128K x 72) Parallel 167 MHz 4 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYD09S72 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CYD09S72V18167BBXC, Q112330054, Q10212056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD09S72V18-167BBXC - 867913-CYD09S72V18-167BBXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD09S72V18-167BBXC
867913-CYD09S72V18-167BBXC
Memory - SRAM - CYD09S72V18-167BBXC 867913-CYD09S72V18-167BBXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867913-CYD09S72V18-1 67BBXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (128K x 72) Parallel 167 MHz 4 ns 256-FBGA (17x17) Package: Tray Package: 256-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CYD09S72 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: CYD09S72V18167BBXC, Q112330054, Q10212056

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867913-CYD09S72V18-167BBXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (128K x 72) Parallel 167 MHz 4 ns 256-FBGA (17x17)
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CYD09S72
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: CYD09S72V18167BBXC, Q112330054, Q10212056

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD09S72V18-167BBXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD09S72V18-167BBXC
Integrated Circuits (ICs) - Memory - Memory CYD09S72V18-167BBXC
IC SRAM 9MBIT PAR 167MHZ 256FBGA

IC SRAM 9MBIT PAR 167MHZ 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867913-CYD09S72V18-167BBXC CYD09S72V18-167BBXC
Product Name Memory - SRAM - CYD09S72V18-167BBXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type BGA; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details