Cypress Semiconductor Corp. Memory - RAM - CYD09S72V-167BBC CYD09S72V-167BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165908-CYD09S72V-16 7BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD09S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): 70T3799MS166BB; 70T3799MS133BBGI; 70T3799MS133BBG; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165908-CYD09S72V-16 7BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD09S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): 70T3799MS166BB; 70T3799MS133BBGI; 70T3799MS133BBG; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CYD09S72V-167BBC - 1165908-CYD09S72V-167BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CYD09S72V-167BBC
1165908-CYD09S72V-167BBC
Memory - RAM - CYD09S72V-167BBC 1165908-CYD09S72V-167BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165908-CYD09S72V-16 7BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD09S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): 70T3799MS166BB; 70T3799MS133BBGI; 70T3799MS133BBG; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165908-CYD09S72V-167BBC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 9Mb (128K x 72)
Access Time: 4ns
Part Status: Obsolete(EOL)
Family Name: CYD09S72V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): 70T3799MS166BB; 70T3799MS133BBGI; 70T3799MS133BBG;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - CYD09S72V-167BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CYD09S72V-167BBC
Integrated Circuits (ICs) - Memory CYD09S72V-167BBC
IC SRAM 9MBIT PARALLEL 484FBGA

IC SRAM 9MBIT PARALLEL 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165908-CYD09S72V-167BBC CYD09S72V-167BBC
Product Name Memory - RAM - CYD09S72V-167BBC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 4 ns 4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.42 V ~ 1.58 V~ 1.7 V ~ 1.9 V 1.42V ~ 1.58V, 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 448-CY14E101Q2A-SXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers
Memory - 71T75602S133BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details