Cypress Semiconductor Corp. Memory - SRAM - CYD09S72V-133BBC CYD09S72V-133BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203209-CYD09S72V-133 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): CYD04S72V-133BBC; CYD09S72V-133BBCT; CYD04S72V-133BBI; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203209-CYD09S72V-133 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): CYD04S72V-133BBC; CYD09S72V-133BBCT; CYD04S72V-133BBI; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CYD09S72V-133BBC - 203209-CYD09S72V-133BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD09S72V-133BBC
203209-CYD09S72V-133BBC
Memory - SRAM - CYD09S72V-133BBC 203209-CYD09S72V-133BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203209-CYD09S72V-133 BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (128K x 72) Access Time: 4.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V Memory Format: SRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): CYD04S72V-133BBC; CYD09S72V-133BBCT; CYD04S72V-133BBI; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203209-CYD09S72V-133BBC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 9Mb (128K x 72)
Access Time: 4.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.42 V to 1.58 V, 1.7 V to 1.9 V
Memory Format: SRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): CYD04S72V-133BBC; CYD09S72V-133BBCT; CYD04S72V-133BBI;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CYD09S72V-133BBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 4.4 ns 484-FBGA (23x23)

SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 4.4 ns 484-FBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD09S72V-133BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD09S72V-133BBC
Integrated Circuits (ICs) - Memory - Memory CYD09S72V-133BBC
IC SRAM 9MBIT PARALLEL 484FBGA

IC SRAM 9MBIT PARALLEL 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 203209-CYD09S72V-133BBC CYD09S72V-133BBC CYD09S72V-133BBC
Product Name Memory - SRAM - CYD09S72V-133BBC Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 4.4 ns 4.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 484-FBGA (23x23) BGA; 484-BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details