Cypress Semiconductor Corp. Memory - SRAM - CYD09S18V18-167BBXC CYD09S18V18-167BBXC

Description
Dual-Port SRAM, 512KX18, 4ns PBGA256
Request a Quote Datasheet
Description
Dual-Port SRAM, 512KX18, 4ns PBGA256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CYD09S18V18-167BBXC - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 512KX18, 4ns PBGA256

Dual-Port SRAM, 512KX18, 4ns PBGA256

Supplier's Site Datasheet
Memory - SRAM - CYD09S18V18-167BBXC - 813942-CYD09S18V18-167BBXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CYD09S18V18-167BBXC
813942-CYD09S18V18-167BBXC
Memory - SRAM - CYD09S18V18-167BBXC 813942-CYD09S18V18-167BBXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813942-CYD09S18V18-1 67BBXC Packaging: Tray Mounting Style: SMD Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (512K x 18) Access Time: 4ns Part Status: Obsolete (End Of Life) Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 5 (48 Hours) Supply Voltage (V): 1.42V ~ 1.58V, 1.7V ~ 1.9V Part Number Series: CYD09S18

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813942-CYD09S18V18-167BBXC
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 4ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 5 (48 Hours)
Supply Voltage (V): 1.42V ~ 1.58V, 1.7V ~ 1.9V
Part Number Series: CYD09S18

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CYD09S18V18-167BBXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD09S18V18-167BBXC
Integrated Circuits (ICs) - Memory - Memory CYD09S18V18-167BBXC
IC SRAM 9MBIT PAR 167MHZ 256FBGA

IC SRAM 9MBIT PAR 167MHZ 256FBGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CYD09S18V18-167BBXC 813942-CYD09S18V18-167BBXC CYD09S18V18-167BBXC
Product Name Memory - SRAM - CYD09S18V18-167BBXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type BGA; BGA256
Access Time 4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - CY62127DV30L-55BVXET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
3 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details