Cypress Semiconductor Corp. Memory - RAM - CYD04S72V-133BBC CYD04S72V-133BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165902-CYD04S72V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 4Mb (64K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD04S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD09S72V-133BBCT; CYD09S72V-133BBC; CYD04S72V-133BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165902-CYD04S72V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 4Mb (64K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD04S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD09S72V-133BBCT; CYD09S72V-133BBC; CYD04S72V-133BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CYD04S72V-133BBC - 1165902-CYD04S72V-133BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CYD04S72V-133BBC
1165902-CYD04S72V-133BBC
Memory - RAM - CYD04S72V-133BBC 1165902-CYD04S72V-133BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165902-CYD04S72V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 4Mb (64K x 72) Access Time: 4ns Part Status: Obsolete(EOL) Family Name: CYD04S72V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): CYD09S72V-133BBCT; CYD09S72V-133BBC; CYD04S72V-133BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165902-CYD04S72V-133BBC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 1.42 V ~ 1.58 V, 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 4Mb (64K x 72)
Access Time: 4ns
Part Status: Obsolete(EOL)
Family Name: CYD04S72V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): CYD09S72V-133BBCT; CYD09S72V-133BBC; CYD04S72V-133BBI;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
 - CYD04S72V-133BBC - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 64KX72, 4.4ns PBGA484

Dual-Port SRAM, 64KX72, 4.4ns PBGA484

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD04S72V-133BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CYD04S72V-133BBC
Integrated Circuits (ICs) - Memory - Memory CYD04S72V-133BBC
IC SRAM 4MBIT PARALLEL 484FBGA

IC SRAM 4MBIT PARALLEL 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165902-CYD04S72V-133BBC CYD04S72V-133BBC CYD04S72V-133BBC
Product Name Memory - RAM - CYD04S72V-133BBC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 4 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 1.42 V ~ 1.58 V~ 1.7 V ~ 1.9 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14E116L-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers