Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CYD01S18V-167BBC

Description
Dual-Port SRAM, 64KX18, 4ns PBGA256
Request a Quote Datasheet
Description
Dual-Port SRAM, 64KX18, 4ns PBGA256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CYD01S18V-167BBC - Rochester Electronics
Newburyport, MA, United States
Dual-Port SRAM, 64KX18, 4ns PBGA256

Dual-Port SRAM, 64KX18, 4ns PBGA256

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1347541-CYD01S18V-167BBC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1347541-CYD01S18V-167BBC
Integrated Circuits (ICs) - Memory - Memory 1347541-CYD01S18V-167BBC
Win Source Part Number: 1347541-CYD01S18V-16 7BBC Category: Integrated Circuits (ICs) - Memory - Memory Package: Bulk Standard Package: 1 Technology: SRAM - Dual Port, Standard Memory Type: Volatile Memory Size: 1Mbit Access Time: 4 ns Voltage - Supply: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp RoHS Status: RoHS non-compliant Memory Organization: 64K x 18

Win Source Part Number: 1347541-CYD01S18V-167BBC
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Bulk
Standard Package: 1
Technology: SRAM - Dual Port, Standard
Memory Type: Volatile
Memory Size: 1Mbit
Access Time: 4 ns
Voltage - Supply: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 167 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
RoHS Status: RoHS non-compliant
Memory Organization: 64K x 18

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CYD01S18V-167BBC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CYD01S18V-167BBC
Integrated Circuits (ICs) - Memory - Memory CYD01S18V-167BBC
IC SRAM 1MBIT PAR 167MHZ 256FBGA

IC SRAM 1MBIT PAR 167MHZ 256FBGA

Supplier's Site
Memory - CYD01S18V-167BBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Standard Memory IC 1Mbit Parallel 167 MHz 4 ns 256-FBGA (17x17)

SRAM - Dual Port, Standard Memory IC 1Mbit Parallel 167 MHz 4 ns 256-FBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CYD01S18V-167BBC 1347541-CYD01S18V-167BBC CYD01S18V-167BBC CYD01S18V-167BBC
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type BGA; BGA256 4 ns BGA; 256-LBGA
Access Time 4 ns 4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details