Cypress Semiconductor Corp. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CYBUS3384SOC CYBUS3384SOC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249518-CYBUS3384SOC Family Name: CYBUS3384 Alternative Parts (Cross-Reference): CYBUS3384QC; CYBUS3384QCT; CYBUS3384SOCT; QS3LR384SO; Introduction Date: May 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249518-CYBUS3384SOC Family Name: CYBUS3384 Alternative Parts (Cross-Reference): CYBUS3384QC; CYBUS3384QCT; CYBUS3384SOCT; QS3LR384SO; Introduction Date: May 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CYBUS3384SOC - 249518-CYBUS3384SOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CYBUS3384SOC
249518-CYBUS3384SOC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CYBUS3384SOC 249518-CYBUS3384SOC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 249518-CYBUS3384SOC Family Name: CYBUS3384 Alternative Parts (Cross-Reference): CYBUS3384QC; CYBUS3384QCT; CYBUS3384SOCT; QS3LR384SO; Introduction Date: May 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 249518-CYBUS3384SOC
Family Name: CYBUS3384
Alternative Parts (Cross-Reference): CYBUS3384QC; CYBUS3384QCT; CYBUS3384SOCT; QS3LR384SO;
Introduction Date: May 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 249518-CYBUS3384SOC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CYBUS3384SOC
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details