Cypress Semiconductor Corp. Bluetooth Modules (802.15.1) CYBLE-416045-02

Description
Bluetooth Modules (802.15.1) BLE 5.0 EZ-BLE PSoC 63
Datasheet
Description
Bluetooth Modules (802.15.1) BLE 5.0 EZ-BLE PSoC 63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
CYBLE-416045-02
Bluetooth Modules (802.15.1) CYBLE-416045-02
Bluetooth Modules (802.15.1) BLE 5.0 EZ-BLE PSoC 63

Bluetooth Modules (802.15.1) BLE 5.0 EZ-BLE PSoC 63

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number CYBLE-416045-02
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - CYBL11473-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F138FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details