Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver Modules and Modems CYBLE-416045-02

Description
Win Source Part Number: 1014678-CYBLE-416045 -02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PSoC® Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 1MB Flash, 128kB ROM, 288kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -95dBm Current - Receiving: 6.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2S, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 43-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Cypress Semiconductor Corp Other Names: 428-4622-6,428-4622- 2,428-4622-1 Base Product Number: CYBLE-416045
Request a Quote Datasheet
Description
Win Source Part Number: 1014678-CYBLE-416045 -02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PSoC® Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 1MB Flash, 128kB ROM, 288kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -95dBm Current - Receiving: 6.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2S, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 43-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Cypress Semiconductor Corp Other Names: 428-4622-6,428-4622- 2,428-4622-1 Base Product Number: CYBLE-416045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1014678-CYBLE-416045-02 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1014678-CYBLE-416045-02
RF/IF and RFID - RF Transceiver Modules and Modems 1014678-CYBLE-416045-02
Win Source Part Number: 1014678-CYBLE-416045 -02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PSoC® Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 1MB Flash, 128kB ROM, 288kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -95dBm Current - Receiving: 6.7mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2S, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 43-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Cypress Semiconductor Corp Other Names: 428-4622-6,428-4622- 2,428-4622-1 Base Product Number: CYBLE-416045

Win Source Part Number: 1014678-CYBLE-416045-02
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: EZ-BLE™ PSoC®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
Protocol: Bluetooth v5.0
Data Rate: 2Mbps
Memory Size: 1MB Flash, 128kB ROM, 288kB SRAM
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -95dBm
Current - Receiving: 6.7mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2S, SPI, UART
Current - Transmitting: 5.7mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 43-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Cypress Semiconductor Corp
Other Names: 428-4622-6,428-4622-2,428-4622-1
Base Product Number: CYBLE-416045

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1014678-CYBLE-416045-02
Product Name RF/IF and RFID - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz
Sensitivity -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details