Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-212006-01 CYBLE-212006-01

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916595-CYBLE-212006- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 30-SMD Module Mounting: Surface Mount Family Name: CYBLE-212006 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-4019, 428-CYBLE-212006-01T R, 428-CYBLE-212006-01D KR, 428-CYBLE-212006-01C T, 428-4019-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916595-CYBLE-212006- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 30-SMD Module Mounting: Surface Mount Family Name: CYBLE-212006 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-4019, 428-CYBLE-212006-01T R, 428-CYBLE-212006-01D KR, 428-CYBLE-212006-01C T, 428-4019-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-212006-01 - 916595-CYBLE-212006-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-212006-01
916595-CYBLE-212006-01
RF Transceiver Modules - CYBLE-212006-01 916595-CYBLE-212006-01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916595-CYBLE-212006- 01 Series: EZ-BLE™ PRoC™ Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 30-SMD Module Mounting: Surface Mount Family Name: CYBLE-212006 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-4019, 428-CYBLE-212006-01T R, 428-CYBLE-212006-01D KR, 428-CYBLE-212006-01C T, 428-4019-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916595-CYBLE-212006-01
Series: EZ-BLE™ PRoC™
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 30-SMD Module
Mounting: Surface Mount
Family Name: CYBLE-212006
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-4019, 428-CYBLE-212006-01TR, 428-CYBLE-212006-01DKR, 428-CYBLE-212006-01CT, 428-4019-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 916595-CYBLE-212006-01
Product Name RF Transceiver Modules - CYBLE-212006-01
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-EX15-XXG4-GLB-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 850 to 1900 MHz
Interface Type Serial Interface; RJ-45
View Details