Cypress Semiconductor Corp. RF Transceiver Modules - CYBLE-014008-00 CYBLE-014008-00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916593-CYBLE-014008- 00 Series: EZ-BLE™ PSoC® Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 32-SMD Module Mounting: Surface Mount Family Name: CYBLE-014008 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3600-2, 428-3600-1, 428-3600-6
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916593-CYBLE-014008- 00 Series: EZ-BLE™ PSoC® Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 32-SMD Module Mounting: Surface Mount Family Name: CYBLE-014008 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3600-2, 428-3600-1, 428-3600-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - CYBLE-014008-00 - 916593-CYBLE-014008-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - CYBLE-014008-00
916593-CYBLE-014008-00
RF Transceiver Modules - CYBLE-014008-00 916593-CYBLE-014008-00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916593-CYBLE-014008- 00 Series: EZ-BLE™ PSoC® Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 32-SMD Module Mounting: Surface Mount Family Name: CYBLE-014008 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 428-3600-2, 428-3600-1, 428-3600-6

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916593-CYBLE-014008-00
Series: EZ-BLE™ PSoC®
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 32-SMD Module
Mounting: Surface Mount
Family Name: CYBLE-014008
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 428-3600-2, 428-3600-1, 428-3600-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 916593-CYBLE-014008-00
Product Name RF Transceiver Modules - CYBLE-014008-00
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details