Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver Modules and Modems CYBLE-013025-00

Description
Win Source Part Number: 1201973-CYBLE-013025 -00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PRoC™ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v4.1 Data Rate: 1.5Mbps Memory Size: 128kB Flash, 60kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -94dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 22mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 31-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4512-1,428-4512- 2,428-4512-6 Base Product Number: CYBLE-013025
Request a Quote Datasheet
Description
Win Source Part Number: 1201973-CYBLE-013025 -00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PRoC™ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v4.1 Data Rate: 1.5Mbps Memory Size: 128kB Flash, 60kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -94dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 22mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 31-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4512-1,428-4512- 2,428-4512-6 Base Product Number: CYBLE-013025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1201973-CYBLE-013025-00 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1201973-CYBLE-013025-00
RF/IF and RFID - RF Transceiver Modules and Modems 1201973-CYBLE-013025-00
Win Source Part Number: 1201973-CYBLE-013025 -00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: EZ-BLE™ PRoC™ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v4.1 Data Rate: 1.5Mbps Memory Size: 128kB Flash, 60kB SRAM Antenna Type: Integrated, Trace Power - Output: 4dBm Sensitivity: -94dBm Current - Receiving: 26mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 22mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 31-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-4512-1,428-4512- 2,428-4512-6 Base Product Number: CYBLE-013025

Win Source Part Number: 1201973-CYBLE-013025-00
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: EZ-BLE™ PRoC™
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v4.1
Data Rate: 1.5Mbps
Memory Size: 128kB Flash, 60kB SRAM
Antenna Type: Integrated, Trace
Power - Output: 4dBm
Sensitivity: -94dBm
Current - Receiving: 26mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 22mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 31-SMD Module
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-4512-1,428-4512-2,428-4512-6
Base Product Number: CYBLE-013025

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1201973-CYBLE-013025-00
Product Name RF/IF and RFID - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz
Sensitivity -94 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Bluetooth Module - BM78SPPS5MC2-0004AA - Richardson RFPD
Microchip Technology, Inc.
View Details
5 suppliers
LR Series - 433MHz RF Transmitter Module - TXM-433-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers