Cypress Semiconductor Corp. RF Transceiver ICs - CYBL11573-76FNXIT CYBL11573-76FNXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867907-CYBL11573-76F NXIT Series: PRoC™ BLE Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Reel - TR Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867907-CYBL11573-76F NXIT Series: PRoC™ BLE Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Reel - TR Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYBL11573-76FNXIT - 867907-CYBL11573-76FNXIT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYBL11573-76FNXIT
867907-CYBL11573-76FNXIT
RF Transceiver ICs - CYBL11573-76FNXIT 867907-CYBL11573-76FNXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867907-CYBL11573-76F NXIT Series: PRoC™ BLE Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad Package: Reel - TR Package: 56-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867907-CYBL11573-76FNXIT
Series: PRoC™ BLE
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only Bluetooth Bluetooth v4.2 2.4GHz 56-UFQFN Exposed Pad
Package: Reel - TR
Package: 56-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 56-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867907-CYBL11573-76FNXIT
Product Name RF Transceiver ICs - CYBL11573-76FNXIT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details