Win Source Part Number: 1054458-CYBL10573-56
Category: RF/IF and RFID>RF Transceiver ICs
Series: PRoC™ BLE
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Memory Size: 256kB Flash, 32kB SRAM
RF Family/Standard: Bluetooth
GPIO: 36
Voltage - Supply: 1.9V ~ 5.5V
Package / Case: 56-UFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1054458-CYBL10573-56LQXIT |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |