Cypress Semiconductor Corp. RF Transceiver ICs - CYBL10463-56LQXI CYBL10463-56LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031876-CYBL10463-56 LQXI Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 8kB ROM, 16kB SRAM Power - Output: 3dBm Sensitivity: -91dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA to 21.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 36 Current - Transmitting: 12.5mA to 20mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031876-CYBL10463-56 LQXI Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 8kB ROM, 16kB SRAM Power - Output: 3dBm Sensitivity: -91dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA to 21.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 36 Current - Transmitting: 12.5mA to 20mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYBL10463-56LQXI - 1031876-CYBL10463-56LQXI - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYBL10463-56LQXI
1031876-CYBL10463-56LQXI
RF Transceiver ICs - CYBL10463-56LQXI 1031876-CYBL10463-56LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031876-CYBL10463-56 LQXI Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 8kB ROM, 16kB SRAM Power - Output: 3dBm Sensitivity: -91dBm Data Rate (Max): 1Mbps Current - Receiving: 16.4mA to 21.5mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 36 Current - Transmitting: 12.5mA to 20mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 56-UFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031876-CYBL10463-56LQXI
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 8kB ROM, 16kB SRAM
Power - Output: 3dBm
Sensitivity: -91dBm
Data Rate (Max): 1Mbps
Current - Receiving: 16.4mA to 21.5mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 36
Current - Transmitting: 12.5mA to 20mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 56-UFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1031876-CYBL10463-56LQXI
Product Name RF Transceiver ICs - CYBL10463-56LQXI
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details