Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709985-CYBL10162-56L
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 8kB ROM, 16kB SRAM
Power - Output: 3dBm
Sensitivity: -91dBm
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 36
Family Name: CYBL10162
Categories: RF/IF and RFID
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 56-UFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CYBL10162-56LQXIT; CY8C4247LQI-BL483;
Introduction Date: November 11, 2014
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Receiving Current: 16.4mA ~ 21.5mA
Transmitting Current: 12.5mA ~ 20mA
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 709985-CYBL10162-56LQXI |
| Product Name | Hard To Find - CYBL10162-56LQXI |
| Interface | I2C, SPI, UART |