Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF522KPMC-G-MNE2

Description
Win Source Part Number: 1264915-CY9BF522KPMC -G-MNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 MB9B520M Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CY9BF522KPMC-G-M NE2 Base Product Number: CY9BF522
Request a Quote
Description
Win Source Part Number: 1264915-CY9BF522KPMC -G-MNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 MB9B520M Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CY9BF522KPMC-G-M NE2 Base Product Number: CY9BF522
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264915-CY9BF522KPMC-G-MNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264915-CY9BF522KPMC-G-MNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264915-CY9BF522KPMC-G-MNE2
Win Source Part Number: 1264915-CY9BF522KPMC -G-MNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 MB9B520M Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CY9BF522KPMC-G-M NE2 Base Product Number: CY9BF522

Win Source Part Number: 1264915-CY9BF522KPMC-G-MNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 MB9B520M
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-CY9BF522KPMC-G-MNE2
Base Product Number: CY9BF522

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1264915-CY9BF522KPMC-G-MNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 72 MHz
RAM 160 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers