Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883058-CY9AFA31MPMC-
Series: FM3 MB9AA30N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 20MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Core Processor: ARM® Cortex®-M3
Speed: 20MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSIO, I²C, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9AFA31MPMC-G-SNE2,
ARM Microcontrollers - MCU MM MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883058-CY9AFA31MPMC-G-SNE2 | CY9AFA31MPMC-G-SNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - CY9AFA31MPMC-G-SNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 20 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |