Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883043-CY9AF312KQN-G
Series: FM3 MB9A310K
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSIO, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY9AF312
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1534-1065, MB9AF312KQN-G-AVE2, MB9AF312KQN-G-AVE2-N
ARM Microcontrollers - MCU MM MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883043-CY9AF312KQN-G-AVE2 | CY9AF312KQN-G-AVE2 |
| Product Name | Embedded - Embedded - Microcontrollers - CY9AF312KQN-G-AVE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 40 MHz | |
| RAM | 160 KB | |
| ROM Type | Flash; FLASH |