Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF156RAPMC-G-JNE2

Description
Win Source Part Number: 1054446-CY9AF156RAPM C-G-JNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A150RA Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Standard Package: 840 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1090,MB9AF156RA PMC-G-JNE2,MB9AF156R APMC-G-JNE2-ND Base Product Number: CY9AF156
Request a Quote Datasheet
Description
Win Source Part Number: 1054446-CY9AF156RAPM C-G-JNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A150RA Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Standard Package: 840 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1090,MB9AF156RA PMC-G-JNE2,MB9AF156R APMC-G-JNE2-ND Base Product Number: CY9AF156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1054446-CY9AF156RAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1054446-CY9AF156RAPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1054446-CY9AF156RAPMC-G-JNE2
Win Source Part Number: 1054446-CY9AF156RAPM C-G-JNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A150RA Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Standard Package: 840 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 103 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 1534-1090,MB9AF156RA PMC-G-JNE2,MB9AF156R APMC-G-JNE2-ND Base Product Number: CY9AF156

Win Source Part Number: 1054446-CY9AF156RAPMC-G-JNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM3 MB9A150RA
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Standard Package: 840
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 103
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 1534-1090,MB9AF156RAPMC-G-JNE2,MB9AF156RAPMC-G-JNE2-ND
Base Product Number: CY9AF156

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9AF156RAPMC-G-JNE2
ARM Microcontrollers - MCU CY9AF156RAPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF156RAPMC-G-JNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF156RAPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF156RAPMC-G-JNE2
IC MCU 32BIT 544KB FLASH 120LQFP

IC MCU 32BIT 544KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1054446-CY9AF156RAPMC-G-JNE2 CY9AF156RAPMC-G-JNE2 CY9AF156RAPMC-G-JNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 544 KB 64 KB
ROM Type Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 3.6 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details