Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY9AF156MAPMC-G-JNE2 CY9AF156MAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883039-CY9AF156MAPMC -G-JNE2 Series: FM3 MB9A150RA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF156 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF156MAPMC-G-JNE2 , MB9AF156MAPMC-G-JNE2 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883039-CY9AF156MAPMC -G-JNE2 Series: FM3 MB9A150RA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF156 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF156MAPMC-G-JNE2 , MB9AF156MAPMC-G-JNE2 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY9AF156MAPMC-G-JNE2 - 883039-CY9AF156MAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY9AF156MAPMC-G-JNE2
883039-CY9AF156MAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - CY9AF156MAPMC-G-JNE2 883039-CY9AF156MAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883039-CY9AF156MAPMC -G-JNE2 Series: FM3 MB9A150RA Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 80-LQFP (12x12) Core Processor: ARM® Cortex®-M3 Speed: 40MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: CY9AF156 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB9AF156MAPMC-G-JNE2 , MB9AF156MAPMC-G-JNE2 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883039-CY9AF156MAPMC-G-JNE2
Series: FM3 MB9A150RA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 80-LQFP (12x12)
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: CY9AF156
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB9AF156MAPMC-G-JNE2, MB9AF156MAPMC-G-JNE2-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
CY9AF156MAPMC-G-JNE2
ARM Microcontrollers - MCU CY9AF156MAPMC-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883039-CY9AF156MAPMC-G-JNE2 CY9AF156MAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - CY9AF156MAPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details