Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF131KAPMC-G-SNE2

Description
Win Source Part Number: 1314820-CY9AF131KAPM C-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130LA Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314820-CY9AF131KAPM C-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130LA Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314820-CY9AF131KAPMC-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314820-CY9AF131KAPMC-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314820-CY9AF131KAPMC-G-SNE2
Win Source Part Number: 1314820-CY9AF131KAPM C-G-SNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9A130LA Core Processor: ARM® Cortex®-M3 Speed: 20MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A3 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1314820-CY9AF131KAPMC-G-SNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM3 MB9A130LA
Core Processor: ARM® Cortex®-M3
Speed: 20MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A3
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF131KAPMC-G-SNE2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF131KAPMC-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF131KAPMC-G-SNE2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1314820-CY9AF131KAPMC-G-SNE2 CY9AF131KAPMC-G-SNE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 20 MHz 20 MHz
RAM 64 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers