Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F718EPMC-G-UNE2 CY95F718EPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882993-CY95F718EPMC- G-UNE2 Series: F²MC-8FX MB95710L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Family Name: CY95F718 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F718EPMC-G-UNE2, MB95F718EPMC-G-UNE2- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882993-CY95F718EPMC- G-UNE2 Series: F²MC-8FX MB95710L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Family Name: CY95F718 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F718EPMC-G-UNE2, MB95F718EPMC-G-UNE2- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F718EPMC-G-UNE2 - 882993-CY95F718EPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F718EPMC-G-UNE2
882993-CY95F718EPMC-G-UNE2
Embedded - Embedded - Microcontrollers - CY95F718EPMC-G-UNE2 882993-CY95F718EPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882993-CY95F718EPMC- G-UNE2 Series: F²MC-8FX MB95710L Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/12b Oscillator Type: External Supply Voltage: 1.8V ~ 5.5V Family Name: CY95F718 Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F718EPMC-G-UNE2, MB95F718EPMC-G-UNE2- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882993-CY95F718EPMC-G-UNE2
Series: F²MC-8FX MB95710L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 80-LQFP (12x12)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 5.5V
Family Name: CY95F718
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F718EPMC-G-UNE2, MB95F718EPMC-G-UNE2-ND

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F718EPMC-G-UNE2
8-bit Microcontrollers - MCU CY95F718EPMC-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882993-CY95F718EPMC-G-UNE2 CY95F718EPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY95F718EPMC-G-UNE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 60 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details