Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2 CY95F698KPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846610-CY95F698KPMC- G-UNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: CY95F698 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F698KPMC-G-UNE2- ND, MB95F698KPMC-G-UNE2
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846610-CY95F698KPMC- G-UNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: CY95F698 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F698KPMC-G-UNE2- ND, MB95F698KPMC-G-UNE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2 - 846610-CY95F698KPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2
846610-CY95F698KPMC-G-UNE2
Embedded - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2 846610-CY95F698KPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 846610-CY95F698KPMC- G-UNE2 Series: F²MC-8FX MB95690K Features: series Microcontroller IC Package: Tray Number of I/O: 45 Family Name: CY95F698 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F698KPMC-G-UNE2- ND, MB95F698KPMC-G-UNE2

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 846610-CY95F698KPMC-G-UNE2
Series: F²MC-8FX MB95690K
Features: series Microcontroller IC
Package: Tray
Number of I/O: 45
Family Name: CY95F698
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F698KPMC-G-UNE2-ND, MB95F698KPMC-G-UNE2

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY95F698KPMC-G-UNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY95F698KPMC-G-UNE2
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F698KPMC-G-UNE2
8-bit Microcontrollers - MCU CY95F698KPMC-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 846610-CY95F698KPMC-G-UNE2 CY95F698KPMC-G-UNE2 CY95F698KPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY95F698KPMC-G-UNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
I/O Ports 45
Life Cycle Stage Active
Clock Speed 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details