Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F636KPMC-G-UNK1E2 CY95F636KPMC-G-UNK1E2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916584-CY95F636KPMC- G-UNK1E2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F636 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F636KPMC-G-UNK1E 2, MB95F636KPMC-G-UNK1E 2-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916584-CY95F636KPMC- G-UNK1E2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F636 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F636KPMC-G-UNK1E 2, MB95F636KPMC-G-UNK1E 2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F636KPMC-G-UNK1E2 - 916584-CY95F636KPMC-G-UNK1E2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F636KPMC-G-UNK1E2
916584-CY95F636KPMC-G-UNK1E2
Embedded - Embedded - Microcontrollers - CY95F636KPMC-G-UNK1E2 916584-CY95F636KPMC-G-UNK1E2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916584-CY95F636KPMC- G-UNK1E2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F636 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F636KPMC-G-UNK1E 2, MB95F636KPMC-G-UNK1E 2-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916584-CY95F636KPMC-G-UNK1E2
Series: F2MC-8FX MB95630H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 32-LQFP (7x7)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: CY95F636
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F636KPMC-G-UNK1E2, MB95F636KPMC-G-UNK1E2-ND

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F636KPMC-G-UNK1E2
8-bit Microcontrollers - MCU CY95F636KPMC-G-UNK1E2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916584-CY95F636KPMC-G-UNK1E2 CY95F636KPMC-G-UNK1E2
Product Name Embedded - Embedded - Microcontrollers - CY95F636KPMC-G-UNK1E2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers