Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2 CY95F634KNPMC-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916582-CY95F634KNPMC -G-UNE2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F634 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F634KNPMC-G-UNE2 , MB95F634KNPMC-G-UNE2 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916582-CY95F634KNPMC -G-UNE2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F634 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F634KNPMC-G-UNE2 , MB95F634KNPMC-G-UNE2 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2 - 916582-CY95F634KNPMC-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2
916582-CY95F634KNPMC-G-UNE2
Embedded - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2 916582-CY95F634KNPMC-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916582-CY95F634KNPMC -G-UNE2 Series: F2MC-8FX MB95630H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7) Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F634 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F634KNPMC-G-UNE2 , MB95F634KNPMC-G-UNE2 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916582-CY95F634KNPMC-G-UNE2
Series: F2MC-8FX MB95630H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-LQFP (7x7)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: CY95F634
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F634KNPMC-G-UNE2, MB95F634KNPMC-G-UNE2-ND

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY95F634KNPMC-G-UNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY95F634KNPMC-G-UNE2
IC MCU 8BIT 20KB FLASH 32LQFP

IC MCU 8BIT 20KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F634KNPMC-G-UNE2
8-bit Microcontrollers - MCU CY95F634KNPMC-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916582-CY95F634KNPMC-G-UNE2 CY95F634KNPMC-G-UNE2 CY95F634KNPMC-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY95F634KNPMC-G-UNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 20 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers