Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F564KNPF-G-UNERE2 CY95F564KNPF-G-UNERE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916579-CY95F564KNPF- G-UNERE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC Core Processor: F2MC-8FX Speed: 16MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F564 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F564KNPF-G-UNERE 2, MB95F564KNPF-G-UNERE 2-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916579-CY95F564KNPF- G-UNERE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC Core Processor: F2MC-8FX Speed: 16MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F564 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F564KNPF-G-UNERE 2, MB95F564KNPF-G-UNERE 2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F564KNPF-G-UNERE2 - 916579-CY95F564KNPF-G-UNERE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F564KNPF-G-UNERE2
916579-CY95F564KNPF-G-UNERE2
Embedded - Embedded - Microcontrollers - CY95F564KNPF-G-UNERE2 916579-CY95F564KNPF-G-UNERE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916579-CY95F564KNPF- G-UNERE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC Core Processor: F2MC-8FX Speed: 16MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F564 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F564KNPF-G-UNERE 2, MB95F564KNPF-G-UNERE 2-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916579-CY95F564KNPF-G-UNERE2
Series: F2MC-8FX MB95560H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOIC
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus-UART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: CY95F564
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F564KNPF-G-UNERE2, MB95F564KNPF-G-UNERE2-ND

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F564KNPF-G-UNERE2
8-bit Microcontrollers - MCU CY95F564KNPF-G-UNERE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916579-CY95F564KNPF-G-UNERE2 CY95F564KNPF-G-UNERE2
Product Name Embedded - Embedded - Microcontrollers - CY95F564KNPF-G-UNERE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers