Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY95F562KNPFT-G-UNE2 CY95F562KNPFT-G-UNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916578-CY95F562KNPFT -G-UNE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F562 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F562KNPFT-G-UNE2 , MB95F562KNPFT-G-UNE2 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916578-CY95F562KNPFT -G-UNE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F562 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F562KNPFT-G-UNE2 , MB95F562KNPFT-G-UNE2 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY95F562KNPFT-G-UNE2 - 916578-CY95F562KNPFT-G-UNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY95F562KNPFT-G-UNE2
916578-CY95F562KNPFT-G-UNE2
Embedded - Embedded - Microcontrollers - CY95F562KNPFT-G-UNE2 916578-CY95F562KNPFT-G-UNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916578-CY95F562KNPFT -G-UNE2 Series: F2MC-8FX MB95560H Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP Core Processor: F2MC-8FX Speed: 16MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus-UART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Family Name: CY95F562 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB95F562KNPFT-G-UNE2 , MB95F562KNPFT-G-UNE2 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916578-CY95F562KNPFT-G-UNE2
Series: F2MC-8FX MB95560H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus-UART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Family Name: CY95F562
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB95F562KNPFT-G-UNE2, MB95F562KNPFT-G-UNE2-ND

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY95F562KNPFT-G-UNE2
8-bit Microcontrollers - MCU CY95F562KNPFT-G-UNE2
8-bit Microcontrollers - MCU MM MCU

8-bit Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916578-CY95F562KNPFT-G-UNE2 CY95F562KNPFT-G-UNE2
Product Name Embedded - Embedded - Microcontrollers - CY95F562KNPFT-G-UNE2 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details