Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925919-CY91F59BCPB-G
Series: FR MB91590
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 128MHz 2.0625MB (2.0625M x 8) FLASH 320-PBGA (27x27)
Core Processor: FR81S
Speed: 128MHz
Package: Tray
Package: 320-BBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 156
Program Memory Size: 2.0625MB (2.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY91F59
Categories: Integrated Circuits (ICs)
Case / Package: 320-PBGA (27x27)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
32-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925919-CY91F59BCPB-GSE1 | CY91F59BCPB-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - CY91F59BCPB-GSE1 | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 128 MHz | |
| RAM | 2062 KB | |
| ROM | 64 KB | |
| ROM Type | Flash; FLASH |