Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F585ASHPMC1-GTE1 CY91F585ASHPMC1-GTE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925918-CY91F585ASHPM C1-GTE1 Series: FR MB91580 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FR81S series Microcontroller IC 32-Bit 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10) Core Processor: FR81S Speed: 128MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Family Name: CY91F585 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F585ASHPMC1-GTE1 , MB91F585ASHPMC1-GTE1 -ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925918-CY91F585ASHPM C1-GTE1 Series: FR MB91580 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FR81S series Microcontroller IC 32-Bit 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10) Core Processor: FR81S Speed: 128MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Family Name: CY91F585 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F585ASHPMC1-GTE1 , MB91F585ASHPMC1-GTE1 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F585ASHPMC1-GTE1 - 925918-CY91F585ASHPMC1-GTE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F585ASHPMC1-GTE1
925918-CY91F585ASHPMC1-GTE1
Embedded - Embedded - Microcontrollers - CY91F585ASHPMC1-GTE1 925918-CY91F585ASHPMC1-GTE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925918-CY91F585ASHPM C1-GTE1 Series: FR MB91580 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FR81S series Microcontroller IC 32-Bit 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10) Core Processor: FR81S Speed: 128MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Supply Voltage: 3.7V ~ 5.5V Family Name: CY91F585 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F585ASHPMC1-GTE1 , MB91F585ASHPMC1-GTE1 -ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925918-CY91F585ASHPMC1-GTE1
Series: FR MB91580
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10)
Core Processor: FR81S
Speed: 128MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b; D/A 1x10b
Oscillator Type: External
Supply Voltage: 3.7V ~ 5.5V
Family Name: CY91F585
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F585ASHPMC1-GTE1, MB91F585ASHPMC1-GTE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F585ASHPMC1-GTE1
32-bit Microcontrollers - MCU CY91F585ASHPMC1-GTE1
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925918-CY91F585ASHPMC1-GTE1 CY91F585ASHPMC1-GTE1
Product Name Embedded - Embedded - Microcontrollers - CY91F585ASHPMC1-GTE1 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 128 MHz
RAM 576 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 8 909 002 439 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details