Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY91F585AMGPMC-GTE1

Description
Win Source Part Number: 1314600-CY91F585AMGP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91580 Core Processor: FR81S Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F585
Request a Quote Datasheet
Description
Win Source Part Number: 1314600-CY91F585AMGP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91580 Core Processor: FR81S Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F585
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314600-CY91F585AMGPMC-GTE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314600-CY91F585AMGPMC-GTE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314600-CY91F585AMGPMC-GTE1
Win Source Part Number: 1314600-CY91F585AMGP MC-GTE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91580 Core Processor: FR81S Speed: 128MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 24x12b; D/A 1x10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F585

Win Source Part Number: 1314600-CY91F585AMGPMC-GTE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91580
Core Processor: FR81S
Speed: 128MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 56K x 8
Data Converters: A/D 24x12b; D/A 1x10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY91F585

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F585AMGPMC-GTE1
32-bit Microcontrollers - MCU CY91F585AMGPMC-GTE1
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1314600-CY91F585AMGPMC-GTE1 CY91F585AMGPMC-GTE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 128 MHz
RAM 576 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details