Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F577BHSPMC-GSE1 CY91F577BHSPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925917-CY91F577BHSPM C-GSE1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: CY91F577 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925917-CY91F577BHSPM C-GSE1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: CY91F577 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F577BHSPMC-GSE1 - 925917-CY91F577BHSPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F577BHSPMC-GSE1
925917-CY91F577BHSPMC-GSE1
Embedded - Embedded - Microcontrollers - CY91F577BHSPMC-GSE1 925917-CY91F577BHSPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925917-CY91F577BHSPM C-GSE1 Series: FR MB91570 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 40x8/10b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: CY91F577 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925917-CY91F577BHSPMC-GSE1
Series: FR MB91570
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 40x8/10b SAR; D/A 2x8b R2R
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: CY91F577
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F577BHSPMC-GSE1
32-bit Microcontrollers - MCU CY91F577BHSPMC-GSE1
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925917-CY91F577BHSPMC-GSE1 CY91F577BHSPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - CY91F577BHSPMC-GSE1 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 1062 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers