Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F528USCPMC-GSE2 CY91F528USCPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925913-CY91F528USCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925913-CY91F528USCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F528USCPMC-GSE2 - 925913-CY91F528USCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F528USCPMC-GSE2
925913-CY91F528USCPMC-GSE2
Embedded - Embedded - Microcontrollers - CY91F528USCPMC-GSE2 925913-CY91F528USCPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925913-CY91F528USCPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 2.0625MB (2.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925913-CY91F528USCPMC-GSE2
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 2.0625MB (2.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 48x12b SAR; D/A 2x8b R2R
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925913-CY91F528USCPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - CY91F528USCPMC-GSE2
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 2062 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161PILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers