Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F526KSDPMC-GSE2 CY91F526KSDPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882946-CY91F526KSDPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F526 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882946-CY91F526KSDPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F526 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F526KSDPMC-GSE2 - 882946-CY91F526KSDPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F526KSDPMC-GSE2
882946-CY91F526KSDPMC-GSE2
Embedded - Embedded - Microcontrollers - CY91F526KSDPMC-GSE2 882946-CY91F526KSDPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882946-CY91F526KSDPM C-GSE2 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F526 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882946-CY91F526KSDPMC-GSE2
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 48x12b SAR; D/A 2x8b R2R
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY91F526
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F526KSDPMC-GSE2
32-bit Microcontrollers - MCU CY91F526KSDPMC-GSE2
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882946-CY91F526KSDPMC-GSE2 CY91F526KSDPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - CY91F526KSDPMC-GSE2 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 1062 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details