Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925911-CY91F525FSDPM
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR81S
Speed: 80MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 37x12b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY91F525
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F525FSDPMC-GS-ER
32-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925911-CY91F525FSDPMC-GS-ERE2 | CY91F525FSDPMC-GS-ERE2 |
| Product Name | Embedded - Embedded - Microcontrollers - CY91F525FSDPMC-GS-ERE2 | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 80 MHz | |
| RAM | 832 KB | |
| ROM | 64 KB | |
| ROM Type | Flash; FLASH |