Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY91F524FWCPMC-GSE1 CY91F524FWCPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882944-CY91F524FWCPM C-GSE1 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F524 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F524FWCPMC-GSE1, MB91F524FWCPMC-GSE1- ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882944-CY91F524FWCPM C-GSE1 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F524 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F524FWCPMC-GSE1, MB91F524FWCPMC-GSE1- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY91F524FWCPMC-GSE1 - 882944-CY91F524FWCPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY91F524FWCPMC-GSE1
882944-CY91F524FWCPMC-GSE1
Embedded - Embedded - Microcontrollers - CY91F524FWCPMC-GSE1 882944-CY91F524FWCPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882944-CY91F524FWCPM C-GSE1 Series: FR MB91520 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 100-LQFP (14x14) Core Processor: FR81S Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 76 Program Memory Size: 576KB (576K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 37x12b; D/A 2x8b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: CY91F524 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F524FWCPMC-GSE1, MB91F524FWCPMC-GSE1- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882944-CY91F524FWCPMC-GSE1
Series: FR MB91520
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR81S series Microcontroller IC 32-Bit 80MHz 576KB (576K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 576KB (576K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 37x12b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: CY91F524
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F524FWCPMC-GSE1, MB91F524FWCPMC-GSE1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F524FWCPMC-GSE1
32-bit Microcontrollers - MCU CY91F524FWCPMC-GSE1
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882944-CY91F524FWCPMC-GSE1 CY91F524FWCPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - CY91F524FWCPMC-GSE1 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 576 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers