Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY91F522KSCPMC-GSE2

Description
Win Source Part Number: 1314412-CY91F522KSCP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 320KB (320K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F522
Request a Quote Datasheet
Description
Win Source Part Number: 1314412-CY91F522KSCP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 320KB (320K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314412-CY91F522KSCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314412-CY91F522KSCPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314412-CY91F522KSCPMC-GSE2
Win Source Part Number: 1314412-CY91F522KSCP MC-GSE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91520 Core Processor: FR81S Speed: 80MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 320KB (320K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 56K x 8 Data Converters: A/D 48x12b SAR; D/A 2x8b R2R Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: CY91F522

Win Source Part Number: 1314412-CY91F522KSCPMC-GSE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91520
Core Processor: FR81S
Speed: 80MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 320KB (320K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 56K x 8
Data Converters: A/D 48x12b SAR; D/A 2x8b R2R
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY91F522

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
CY91F522KSCPMC-GSE2
32-bit Microcontrollers - MCU CY91F522KSCPMC-GSE2
32-bit Microcontrollers - MCU Auto MCU

32-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1314412-CY91F522KSCPMC-GSE2 CY91F522KSCPMC-GSE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 320 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details