Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882929-CY91F011PMT-G
Features: - series Microcontroller IC - - - - 120-LQFP (16x16)
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Family Name: CY91F011
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: 428-CY91F011PMT-GS-S
32-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882929-CY91F011PMT-GS-SPE1 | CY91F011PMT-GS-SPE1 |
| Product Name | Embedded - Embedded - Microcontrollers - CY91F011PMT-GS-SPE1 | 32-bit Microcontrollers - MCU |
| Package Type | QFP; Other; 120-LQFP (16x16) |