Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925900-CY90F884CPMC-
Series: F2MC-16LX MB90880
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: F2MC-16LX
Speed: 33MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x8/10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F884CPMC-GSE1, MB90F884CPMC-GSE1-ND
16-bit Microcontrollers - MCU MM MCU
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925900-CY90F884CPMC-GSE1 | CY90F884CPMC-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - CY90F884CPMC-GSE1 | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | |
| Clock Speed | 33 MHz | |
| RAM | 512 KB | |
| ROM Type | Flash; FLASH |