Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY90F562PMCR-GE1

Description
Win Source Part Number: 1314979-CY90F562PMCR -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90560 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314979-CY90F562PMCR -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90560 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1314979-CY90F562PMCR-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1314979-CY90F562PMCR-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1314979-CY90F562PMCR-GE1
Win Source Part Number: 1314979-CY90F562PMCR -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90560 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1314979-CY90F562PMCR-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90560
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F562PMCR-GE1
16-bit Microcontrollers - MCU CY90F562PMCR-GE1
16-bit Microcontrollers - MCU MM MCU

16-bit Microcontrollers - MCU MM MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1314979-CY90F562PMCR-GE1 CY90F562PMCR-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details