Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1 CY90F456PMCR-G-JNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882904-CY90F456PMCR- G-JNE1 Series: F²MC-16LX MB90455 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F456PMCR-G-JNE1, MB90F456PMCR-G-JNE1- ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882904-CY90F456PMCR- G-JNE1 Series: F²MC-16LX MB90455 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F456PMCR-G-JNE1, MB90F456PMCR-G-JNE1- ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1 - 882904-CY90F456PMCR-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1
882904-CY90F456PMCR-G-JNE1
Embedded - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1 882904-CY90F456PMCR-G-JNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882904-CY90F456PMCR- G-JNE1 Series: F²MC-16LX MB90455 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB90F456PMCR-G-JNE1, MB90F456PMCR-G-JNE1- ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882904-CY90F456PMCR-G-JNE1
Series: F²MC-16LX MB90455
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB90F456PMCR-G-JNE1, MB90F456PMCR-G-JNE1-ND

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY90F456PMCR-G-JNE1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY90F456PMCR-G-JNE1
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY90F456PMCR-G-JNE1
16-bit Microcontrollers - MCU CY90F456PMCR-G-JNE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882904-CY90F456PMCR-G-JNE1 CY90F456PMCR-G-JNE1 CY90F456PMCR-G-JNE1
Product Name Embedded - Embedded - Microcontrollers - CY90F456PMCR-G-JNE1 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 32 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details