Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY90F395HAPMCR-GS-SPE2 CY90F395HAPMCR-GS-SPE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882901-CY90F395HAPMC R-GS-SPE2 Series: F2MC-16LX MB90390 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Family Name: CY90F395 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY90F395HAPMCR-G S-SPE2, MB90F395HAPMCR-GS-SP E2, MB90F395HAPMCR-GS-SP E2-ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882901-CY90F395HAPMC R-GS-SPE2 Series: F2MC-16LX MB90390 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Family Name: CY90F395 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY90F395HAPMCR-G S-SPE2, MB90F395HAPMCR-GS-SP E2, MB90F395HAPMCR-GS-SP E2-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY90F395HAPMCR-GS-SPE2 - 882901-CY90F395HAPMCR-GS-SPE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY90F395HAPMCR-GS-SPE2
882901-CY90F395HAPMCR-GS-SPE2
Embedded - Embedded - Microcontrollers - CY90F395HAPMCR-GS-SPE2 882901-CY90F395HAPMCR-GS-SPE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882901-CY90F395HAPMC R-GS-SPE2 Series: F2MC-16LX MB90390 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 15x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Family Name: CY90F395 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-CY90F395HAPMCR-G S-SPE2, MB90F395HAPMCR-GS-SP E2, MB90F395HAPMCR-GS-SP E2-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882901-CY90F395HAPMCR-GS-SPE2
Series: F2MC-16LX MB90390
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Family Name: CY90F395
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-CY90F395HAPMCR-GS-SPE2, MB90F395HAPMCR-GS-SPE2, MB90F395HAPMCR-GS-SPE2-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882901-CY90F395HAPMCR-GS-SPE2
Product Name Embedded - Embedded - Microcontrollers - CY90F395HAPMCR-GS-SPE2
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details